Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Unknown |
Prices starting from US$6.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.07
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$12.02
|
1,267
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
695
in stock
|
Buy Now | |
element14
from US$8.20
|
695
in stock
|
Buy Now | |
Farnell
from US$8.07
|
695
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
144
in stock
|
Buy Now | |
Distrelec
from US$8.00
|
117
in stock
|
Buy Now | |
Schukat Electronic
from US$15.59
|
20
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 100mohm |
Contact Resistance Max | 100mohm |
Contact Voltage AC Max | 250V |
Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Toggle SW DPDT ON-OFF-ON TOGGLE SWC W/BARRIER | Rapid Electronics |
Switch, Toggle, Dpdt, 16A, 250Vac | Newark Electronics |
SWITCH, DPDT, 16A, 250VAC | element14 |
Bulgin Limited Toggle Switch ON-OFF-ON 20 A 2CO IP67 | Distrelec |
Toggle Switch 2xOn-Off-On 250V 10A Metal | Schukat Electronic |
Switch Toggle DP On -Off- On 16A IP67 | RS |
C3970BB DPDT ON-OFF-ON TOGGLE SWITC | Boersig |
Where can I find additional details, specifications and documents for a C3970BBAAA?
Additional datasheets, footprints and schematics for C3970BBAAA are listed on our Part Details page. You can also find images and similar parts to C3970BBAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3970BBAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3970BBAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3970BBAAA fall under?
The C3970BBAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3970BBAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3970BBAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3970BBAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3970BBAAA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for C3970BBAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3970BBAAA often in real-time on the comparison pages.
What if I can't find stock of C3970BBAAA?
You can fill out our help required form which you can use to request a quote for C3970BBAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.