Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Unknown |
No distributors results available
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 10A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Lever |
Approval Bodies | CSA ENEC UL |
Behind Panel Depth | 31.1mm |
Bush Thread Length | 10mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 7A |
Contact Current AC Max | 10A |
Contact Current DC Max | 14A |
Contact Resistance | 100mohm |
Contact Resistance Max | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 72V |
External Depth | 31mm |
External Length / Height | 31mm |
External Width | 21.5mm |
Fixing Hole Diameter | 12.7mm |
Height | 31mm |
Insulation Resistance | 20Mohm |
Lever Length | 17.5mm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Switch Action | DPDT On-Mom |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a C3961BBAAA?
Additional datasheets, footprints and schematics for C3961BBAAA are listed on our Part Details page. You can also find images and similar parts to C3961BBAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3961BBAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3961BBAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3961BBAAA fall under?
The C3961BBAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3961BBAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3961BBAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3961BBAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3961BBAAA have stock available?
There is no stock from authorised distributors for C3961BBAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3961BBAAA often in real-time on the comparison pages.
What if I can't find stock of C3961BBAAA?
You can fill out our help required form which you can use to request a quote for C3961BBAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.