Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
3,140
in stock
|
Buy Now | |
Rapid Electronics
from US$5.80
|
2,333
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
1,154
in stock
|
Buy Now | |
element14
from US$7.19
|
1,154
in stock
|
Buy Now | |
Farnell
from US$6.83
|
1,154
in stock
|
Buy Now | |
Distrelec
from US$6.65
|
74
in stock
|
Buy Now | |
Schukat Electronic
from US$5.90
|
10
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Switch Toggle SP On -(Off)-(On) 16A IP67 | RS |
Toggle Switches C3922BA | Rapid Electronics |
Toggle Switch, Spdt, (On)-Off-(On), Panel, 16 A, 250 V Rohs Compliant: Yes |Arcolectric (Bulgin Limited) C3922BAAAA | Newark Electronics |
SWITCH, SPDT, 16A, 250VAC, SOLDER | element14 |
Bulgin Limited Toggle Switch (ON)-OFF-(ON) 20 A 1CO IP67 | Distrelec |
Togglesw. 1x(On)-Off-(On) 250V 10A Metal | Schukat Electronic |
Where can I find additional details, specifications and documents for a C3922BAAAA?
Additional datasheets, footprints and schematics for C3922BAAAA are listed on our Part Details page. You can also find images and similar parts to C3922BAAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3922BAAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3922BAAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3922BAAAA fall under?
The C3922BAAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3922BAAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3922BAAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3922BAAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3922BAAAA have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for C3922BAAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3922BAAAA often in real-time on the comparison pages.
What if I can't find stock of C3922BAAAA?
You can fill out our help required form which you can use to request a quote for C3922BAAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.