Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
381
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
3,735
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
912
in stock
|
Buy Now | |
element14
from US$5.07
|
912
in stock
|
Buy Now | |
Farnell
from US$4.68
|
912
in stock
|
Buy Now | |
Distrelec
from US$5.68
|
182
in stock
|
Buy Now | |
Schukat Electronic
from US$6.10
|
15
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Toggle Switches C3920BA | Rapid Electronics |
Toggle Switch, Spdt, On-Off-On, Panel, 16 A, 250 V Rohs Compliant: Yes |Arcolectric (Bulgin Limited) C3920BAAAA | Newark Electronics |
SWITCH, SPDT, 16A, 250VAC | element14 |
Switch Toggle SP On -Off- On 16A IP67 | RS |
Bulgin Limited Toggle Switch ON-OFF-ON 20 A 1CO IP67 | Distrelec |
Toggle Switch 1xOn-Off-On 250V 10A Metal | Schukat Electronic |
Where can I find additional details, specifications and documents for a C3920BAAAA?
Additional datasheets, footprints and schematics for C3920BAAAA are listed on our Part Details page. You can also find images and similar parts to C3920BAAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3920BAAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3920BAAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3920BAAAA fall under?
The C3920BAAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3920BAAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3920BAAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3920BAAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3920BAAAA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C3920BAAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3920BAAAA often in real-time on the comparison pages.
What if I can't find stock of C3920BAAAA?
You can fill out our help required form which you can use to request a quote for C3920BAAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.