Status: | Unknown |
---|---|
Series: | Radsok Series |
RoHS: | Unknown |
Product Range | Radsok Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Radsok Series Power Contacts |
Locking Type | - |
Housing, Pbt Gf, Black, 35Mm2, Cable | Newark Electronics |
8mm Active Pinlock Housing Cover for 35mm² Cable Polybutylene Terephthalate Black | Avnet America |
8mm Active Pinlock Housing cover for 35mm? wire | Amphenol Tuchel Industrial C390 G02 241 E3 | RS Americas |
HOUSING, PBT GF, BLACK, 35MM2, CABLE | element14 |
Where can I find additional details, specifications and documents for a C390 G02 241 E3?
Additional datasheets, footprints and schematics for C390 G02 241 E3 are listed on our Part Details page. You can also find images and similar parts to C390 G02 241 E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C390 G02 241 E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C390 G02 241 E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C390 G02 241 E3 fall under?
The C390 G02 241 E3 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to C390 G02 241 E3 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C390 G02 241 E3 you can contact the distributor directly for product support, shipping queries etc.
Is the C390 G02 241 E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C390 G02 241 E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for C390 G02 241 E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C390 G02 241 E3 often in real-time on the comparison pages.
What if I can't find stock of C390 G02 241 E3?
You can fill out our help required form which you can use to request a quote for C390 G02 241 E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.