Status: | Unknown |
---|---|
Series: | Radsok Series |
RoHS: | Unknown |
Product Range | Radsok Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Radsok Series 8mm Power Contacts |
Connector Body Material | - |
Locking Type | - |
Housing Assembly W/Pin Lock Conn, Cable | Newark Electronics |
Radsok housing with active pinlock connector for 8mm contact | Amphenol Tuchel Industrial C390 10E001 041 2 | RS Americas |
HOUSING ASSEMBLY W/PIN LOCK CONN, CABLE | element14 |
8mm Active Pinlock Housing Cover Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a C390 10E001 041 2?
Additional datasheets, footprints and schematics for C390 10E001 041 2 are listed on our Part Details page. You can also find images and similar parts to C390 10E001 041 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C390 10E001 041 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C390 10E001 041 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C390 10E001 041 2 fall under?
The C390 10E001 041 2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to C390 10E001 041 2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C390 10E001 041 2 you can contact the distributor directly for product support, shipping queries etc.
Is the C390 10E001 041 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C390 10E001 041 2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for C390 10E001 041 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C390 10E001 041 2 often in real-time on the comparison pages.
What if I can't find stock of C390 10E001 041 2?
You can fill out our help required form which you can use to request a quote for C390 10E001 041 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.