Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
2,482
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
9,354
in stock
|
Buy Now | |
element14
from US$4.07
|
8,718
in stock
|
Buy Now | |
Farnell
from US$3.81
|
8,718
in stock
|
Buy Now | |
Rapid Electronics
from US$5.19
|
2,035
in stock
|
Buy Now | |
Distrelec
from US$5.74
|
2,035
in stock
|
Buy Now | |
Chip One Stop
from US$3.66
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$3.55
|
380
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Toggle Switch, Spst, 16A, 250Vac | Newark Electronics |
SWITCH, SPST, 16A, 250VAC | element14 |
Switch Toggle SP On -Off 16A 250Vac IP67 | RS |
Toggle Switches C3900BA | Rapid Electronics |
Bulgin Limited Basic / Snap Action Switches C3900BA | Distrelec |
Toggle Switch 1xOn-Off 250V 16A Metal | Schukat Electronic |
Switch: toggle | Avnet Abacus |
Where can I find additional details, specifications and documents for a C3900BAAAA?
Additional datasheets, footprints and schematics for C3900BAAAA are listed on our Part Details page. You can also find images and similar parts to C3900BAAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3900BAAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3900BAAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3900BAAAA fall under?
The C3900BAAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3900BAAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3900BAAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3900BAAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3900BAAAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for C3900BAAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3900BAAAA often in real-time on the comparison pages.
What if I can't find stock of C3900BAAAA?
You can fill out our help required form which you can use to request a quote for C3900BAAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.