Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.39
|
5,056
in stock
|
Buy Now | |
element14
from US$6.47
|
5,056
in stock
|
Buy Now | |
Newark Electronics
from US$8.77
|
4,969
in stock
|
Buy Now | |
RS Americas
from US$3.75
|
1,410
in stock
|
Buy Now | |
Future Electronics
from US$3.31
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.58
|
100
in stock
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
RoHS Compliant | Yes |
Switch, Toggle, Spst, 20A, 277Vac | Newark Electronics |
36 V SPST On-Off Non-Illuminated Panel Mount Toggle Switch | Future Electronics |
Switch: toggle | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a C3900BA?
Additional datasheets, footprints and schematics for C3900BA are listed on our Part Details page. You can also find images and similar parts to C3900BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3900BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3900BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3900BA fall under?
The C3900BA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3900BA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3900BA you can contact the distributor directly for product support, shipping queries etc.
Is the C3900BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3900BA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for C3900BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3900BA often in real-time on the comparison pages.
What if I can't find stock of C3900BA?
You can fill out our help required form which you can use to request a quote for C3900BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.