C38TF 10 5% Resistors - Fixed Value by Vishay Intertechnology

Status: Unknown
Series: C38TF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$219.98

Distributor Stock
Logo for Farnell
Farnell
from US$219.98
No stock
Buy Now
Logo for element14
element14
from US$362.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 10ohm
Product Range C38TF Series
Power Rating 270W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound
Temperature Coefficient ± 75ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Resistance:10ohm | element14
Resistance: 10ohm | Farnell
Resistance:10Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C38TF 10 5%?

Additional datasheets, footprints and schematics for C38TF 10 5% are listed on our Part Details page. You can also find images and similar parts to C38TF 10 5% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C38TF 10 5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C38TF 10 5% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C38TF 10 5% fall under?

The C38TF 10 5% is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to C38TF 10 5% when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C38TF 10 5% you can contact the distributor directly for product support, shipping queries etc.

Is the C38TF 10 5% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C38TF 10 5% have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C38TF 10 5%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C38TF 10 5% often in real-time on the comparison pages.

What if I can't find stock of C38TF 10 5%?

You can fill out our help required form which you can use to request a quote for C38TF 10 5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay