Status: | Unknown |
---|---|
Series: | Radsok Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.74
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
30
in stock
|
Buy Now | |
element14
from US$2.17
|
30
in stock
|
Buy Now | |
Heilind Electronics
-
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
7
in stock
|
Buy Now | |
RS Americas
from US$2.44
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Radsok Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Radsok Series 6mm Socket Contacts |
Connector Body Material | - |
Locking Type | - |
Receptacle Housing, 6Mm Socket, Cable | Newark Electronics |
RECEPTACLE HOUSING, 6MM SOCKET, CABLE | element14 |
RADSOK HOUSING BLACK 25MMCABLE DIAMETER | Heilind Electronics |
Radsok housing for 25 mm? cable diameter, black | Amphenol Tuchel Industrial C360 G01 341 E2 | RS Americas |
Connector Housing Power Receptacle 1 Position Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a C360 G01 341 E2?
Additional datasheets, footprints and schematics for C360 G01 341 E2 are listed on our Part Details page. You can also find images and similar parts to C360 G01 341 E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C360 G01 341 E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C360 G01 341 E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C360 G01 341 E2 fall under?
The C360 G01 341 E2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to C360 G01 341 E2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C360 G01 341 E2 you can contact the distributor directly for product support, shipping queries etc.
Is the C360 G01 341 E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C360 G01 341 E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for C360 G01 341 E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C360 G01 341 E2 often in real-time on the comparison pages.
What if I can't find stock of C360 G01 341 E2?
You can fill out our help required form which you can use to request a quote for C360 G01 341 E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.