Status: | Unknown |
---|---|
Series: | Radsok Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
388
in stock
|
Buy Now | |
element14
from US$1.87
|
388
in stock
|
Buy Now | |
Heilind Electronics
from US$2.08
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.08
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now |
Product Range | Radsok Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Radsok Series 3.6mm Socket Contacts |
Connector Body Material | - |
Locking Type | - |
Receptacle Housing, 3.6Mm Socket, Cable | Newark Electronics |
RECEPTACLE HOUSING, 3.6MM SOCKET, CABLE | element14 |
RADSOK HOUSING 3.6MM CONTACT 6-10MM CABLE DIAMETER | Heilind Electronics |
BENC360G01341E1 | Avnet America |
Radsok housing for click fit, 3.6mm contact, 6-10 mm cable diameter | Amphenol Tuchel Industrial C360 G01 341 E1 | RS Americas |
Where can I find additional details, specifications and documents for a C360 G01 341 E1?
Additional datasheets, footprints and schematics for C360 G01 341 E1 are listed on our Part Details page. You can also find images and similar parts to C360 G01 341 E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C360 G01 341 E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C360 G01 341 E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C360 G01 341 E1 fall under?
The C360 G01 341 E1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to C360 G01 341 E1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C360 G01 341 E1 you can contact the distributor directly for product support, shipping queries etc.
Is the C360 G01 341 E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C360 G01 341 E1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for C360 G01 341 E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C360 G01 341 E1 often in real-time on the comparison pages.
What if I can't find stock of C360 G01 341 E1?
You can fill out our help required form which you can use to request a quote for C360 G01 341 E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.