Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.1UF 100V 10% 5.08MM | TTI Europe |
CAP, 0.1UF, 100V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C323C104K1R5TA7317?
Additional datasheets, footprints and schematics for C323C104K1R5TA7317 are listed on our Part Details page. You can also find images and similar parts to C323C104K1R5TA7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C323C104K1R5TA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C323C104K1R5TA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C323C104K1R5TA7317 fall under?
The C323C104K1R5TA7317 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C323C104K1R5TA7317 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C323C104K1R5TA7317 you can contact the distributor directly for product support, shipping queries etc.
Is the C323C104K1R5TA7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C323C104K1R5TA7317 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for C323C104K1R5TA7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C323C104K1R5TA7317 often in real-time on the comparison pages.
What if I can't find stock of C323C104K1R5TA7317?
You can fill out our help required form which you can use to request a quote for C323C104K1R5TA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.