C322C474M5U5TA7301 KEMET Parts by KEMET

CAP 0.47UF 50V MLCC RADIAL

Status: Unknown
Series: Goldmax 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
5,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.11
3,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.19
1,867
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Product Range Goldmax 300 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 5.08mm
Operating Temperature Min -10°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

.47UF 50V 20% 5.08MM | TTI Europe
MLC Capacitor 470nF 50/63V Z5U P5,08 Tap | Schukat Electronic
KEMET Ceramic Capacitor, 470nF, 50V, 20% | Distrelec
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America
CAP, 0.47UF, 50V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C322C474M5U5TA7301?

Additional datasheets, footprints and schematics for C322C474M5U5TA7301 are listed on our Part Details page. You can also find images and similar parts to C322C474M5U5TA7301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C322C474M5U5TA7301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C322C474M5U5TA7301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C322C474M5U5TA7301 fall under?

The C322C474M5U5TA7301 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C322C474M5U5TA7301 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C322C474M5U5TA7301 you can contact the distributor directly for product support, shipping queries etc.

Is the C322C474M5U5TA7301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C322C474M5U5TA7301 have stock available?

Authorised distributors including TTI Europe, Schukat Electronic, Distrelec, Avnet America and Farnell have stock available or on a lead time for C322C474M5U5TA7301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C322C474M5U5TA7301 often in real-time on the comparison pages.

What if I can't find stock of C322C474M5U5TA7301?

You can fill out our help required form which you can use to request a quote for C322C474M5U5TA7301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay