Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
Product Range | Freedom Series |
---|---|
Accessory Type | Auxiliary Contact |
Coil Voltage AC Max | 600V |
Coil Voltage VAC Nom | 600V |
Contact Configuration | SPST-NO |
Load Current Full | 75A |
Status: | Unknown |
---|---|
Series: | Freedom Series |
RoHS: | Unknown |
For Use With | Definite Purpose Contactors |
---|---|
Auxiliary Contact Configuration | 1NO |
Auxiliary Contact Mounting | Side Mount |
Product Range | Freedom Series |
Coil Voltage AC Max | 600V |
RoHS Compliant | No |
Auxiliary Contacts, 1NO, Side Mount, Pressure Plate, C Series | Eaton - Cutler Hammer C320KG1 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Contact, Auxiliary | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AUXILIARY CONTACT KIT, 1NO | Farnell |
Where can I find additional details, specifications and documents for a C320KG1?
Additional datasheets, footprints and schematics for C320KG1 are listed on our Part Details page. You can also find images and similar parts to C320KG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320KG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320KG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320KG1 fall under?
The C320KG1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C320KG1 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320KG1 you can contact the distributor directly for product support, shipping queries etc.
Is the C320KG1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320KG1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for C320KG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320KG1 often in real-time on the comparison pages.
What if I can't find stock of C320KG1?
You can fill out our help required form which you can use to request a quote for C320KG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.