Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X8L |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1UF, 50V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C320C105K5N5TA9170?
Additional datasheets, footprints and schematics for C320C105K5N5TA9170 are listed on our Part Details page. You can also find images and similar parts to C320C105K5N5TA9170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C105K5N5TA9170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C105K5N5TA9170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C105K5N5TA9170 fall under?
The C320C105K5N5TA9170 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C320C105K5N5TA9170 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C105K5N5TA9170 you can contact the distributor directly for product support, shipping queries etc.
Is the C320C105K5N5TA9170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320C105K5N5TA9170 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C320C105K5N5TA9170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C105K5N5TA9170 often in real-time on the comparison pages.
What if I can't find stock of C320C105K5N5TA9170?
You can fill out our help required form which you can use to request a quote for C320C105K5N5TA9170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.