Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
378
in stock
|
Buy Now | |
Distrelec
from US$1.99
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
168
in stock
|
Buy Now | |
element14
from US$1.90
|
168
in stock
|
Buy Now | |
Farnell
from US$1.90
|
168
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 630V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Radial MLCC Goldmax 4.7nF 630V X7R | RS |
MLCC-Leaded 630V 4700pF X7R 10% LS=5.08mm | Rapid Electronics |
KEMET Multilayer Ceramic Capacitors MLCC - Leaded 630V 4700pF X7R 10% LS%3D5.08mm | Distrelec |
Multilayer Ceramic Capacitor, 300 Series, 4700 Pf, 10%, X7R, 630 V, Radial Leaded Rohs Compliant: Yes |Kemet C317C472KBR5TA | Newark Electronics |
CAP, 4700PF, 630V, 10%, X7R | element14 |
Multilayer Ceramic Capacitor, 4700 pF, 630 V, ± 10%, X7R, Radial Leaded | Avnet America |
317 C317 4700pF Ceramic Multilayer Capacitor,630V dc,+125C, X7R Dielectric,+/-10% | KEMET C317C472KBR5TA | RS Americas |
Where can I find additional details, specifications and documents for a C317C472KBR5TA?
Additional datasheets, footprints and schematics for C317C472KBR5TA are listed on our Part Details page. You can also find images and similar parts to C317C472KBR5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C317C472KBR5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C317C472KBR5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C317C472KBR5TA fall under?
The C317C472KBR5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C317C472KBR5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C317C472KBR5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C317C472KBR5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C317C472KBR5TA have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for C317C472KBR5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C317C472KBR5TA often in real-time on the comparison pages.
What if I can't find stock of C317C472KBR5TA?
You can fill out our help required form which you can use to request a quote for C317C472KBR5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.