Status: | Unknown |
---|---|
Series: | Goldmax, 300 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now |
Capacitance | 270pF |
---|---|
Voltage Rating | 200V |
Product Range | Goldmax, 300 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
Mlcc Capacitor, 270Pf, 200V, C0G, 5%, Radial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a C315C271J2G5TATR?
Additional datasheets, footprints and schematics for C315C271J2G5TATR are listed on our Part Details page. You can also find images and similar parts to C315C271J2G5TATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C271J2G5TATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C271J2G5TATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C271J2G5TATR fall under?
The C315C271J2G5TATR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C315C271J2G5TATR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C271J2G5TATR you can contact the distributor directly for product support, shipping queries etc.
Is the C315C271J2G5TATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C315C271J2G5TATR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C315C271J2G5TATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C271J2G5TATR often in real-time on the comparison pages.
What if I can't find stock of C315C271J2G5TATR?
You can fill out our help required form which you can use to request a quote for C315C271J2G5TATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.