Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | DPST |
No. of Poles | 2 Pole |
Switching Current AC1 | 30A |
Coil Voltage VAC Nom | 120V |
RoHS Compliant | No |
3-Wire Lighting Contactor | Newark Electronics |
30A Mech Held 2NO 0NC Light Cont 120VAC 3Wire 120VAC Mod | Eaton - Cutler Hammer C30CNM20A03A0 | RS Americas |
Where can I find additional details, specifications and documents for a C30CNM20A03A0?
Additional datasheets, footprints and schematics for C30CNM20A03A0 are listed on our Part Details page. You can also find images and similar parts to C30CNM20A03A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C30CNM20A03A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C30CNM20A03A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C30CNM20A03A0 fall under?
The C30CNM20A03A0 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C30CNM20A03A0 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C30CNM20A03A0 you can contact the distributor directly for product support, shipping queries etc.
Is the C30CNM20A03A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C30CNM20A03A0 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C30CNM20A03A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C30CNM20A03A0 often in real-time on the comparison pages.
What if I can't find stock of C30CNM20A03A0?
You can fill out our help required form which you can use to request a quote for C30CNM20A03A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.