Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Top Panel |
---|---|
Panel Material | Steel |
Body Color | Black |
For Use With | Hammond C2 series Cabinet Racks, 23.63 inches Deep |
External Height - Metric | 381mm |
RoHS Compliant | Yes |
Rack Top, Vented, 15Inx20In, Steel | Newark Electronics |
Vented Top, Vented Top, Black, 23.63 in., Steel, 14 ga., 19 in. (Panel) | Hammond Manufacturing C2T1923VCEBK1 | RS Americas |
Where can I find additional details, specifications and documents for a C2T1923VCEBK1?
Additional datasheets, footprints and schematics for C2T1923VCEBK1 are listed on our Part Details page. You can also find images and similar parts to C2T1923VCEBK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2T1923VCEBK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2T1923VCEBK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2T1923VCEBK1 fall under?
The C2T1923VCEBK1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to C2T1923VCEBK1 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2T1923VCEBK1 you can contact the distributor directly for product support, shipping queries etc.
Is the C2T1923VCEBK1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C2T1923VCEBK1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C2T1923VCEBK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2T1923VCEBK1 often in real-time on the comparison pages.
What if I can't find stock of C2T1923VCEBK1?
You can fill out our help required form which you can use to request a quote for C2T1923VCEBK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.