Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Bottom Panel |
---|---|
Panel Material | Steel |
Body Color | Grey |
For Use With | C2F Contempra Rack Frames |
External Height - Metric | 449mm |
External Width - Metric | 293mm |
RoHS Compliant | Yes |
Bottom Panel, Rack, Lt Gray, Steel, Cable Entry, Used With 23.63 In Deep Contempra 2 | Hammond Manufacturing C2BPCE1923LG1 | RS Americas |
Rack Panel, 11.54", Steel, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a C2BPCE1923LG1?
Additional datasheets, footprints and schematics for C2BPCE1923LG1 are listed on our Part Details page. You can also find images and similar parts to C2BPCE1923LG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2BPCE1923LG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2BPCE1923LG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2BPCE1923LG1 fall under?
The C2BPCE1923LG1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to C2BPCE1923LG1 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2BPCE1923LG1 you can contact the distributor directly for product support, shipping queries etc.
Is the C2BPCE1923LG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C2BPCE1923LG1 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for C2BPCE1923LG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2BPCE1923LG1 often in real-time on the comparison pages.
What if I can't find stock of C2BPCE1923LG1?
You can fill out our help required form which you can use to request a quote for C2BPCE1923LG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.