Status: | Unknown |
---|---|
Series: | 2820 Series |
RoHS: | Unknown |
Prices starting from US$2.03
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 12mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2820 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Green |
External Length / Height | 38.2mm |
Lens Diameter | 13.6mm |
Panel Cutout Diameter | 12mm |
Panel Thickness Max | 2mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 2820 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 12mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2820 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Indicator: with neon lamp | Transfer Multisort Elektronik |
C282000 GREEN 230V | Rapid Electronics |
Neon Indicator, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a C282000NAD?
Additional datasheets, footprints and schematics for C282000NAD are listed on our Part Details page. You can also find images and similar parts to C282000NAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C282000NAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C282000NAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C282000NAD fall under?
The C282000NAD is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C282000NAD when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C282000NAD you can contact the distributor directly for product support, shipping queries etc.
Is the C282000NAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C282000NAD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for C282000NAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C282000NAD often in real-time on the comparison pages.
What if I can't find stock of C282000NAD?
You can fill out our help required form which you can use to request a quote for C282000NAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.