Status: | Unknown |
---|---|
Series: | 2820 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
1,485
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
30,750
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
1,485
in stock
|
Buy Now | |
element14
from US$2.25
|
1,485
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
530
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
65
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Mounting Hole Dia | 12mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2820 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Type | Solder Terminal |
Colour | Amber |
External Length / Height | 38.2mm |
Lens Diameter | 13.6mm |
Panel Cutout Diameter | 12mm |
Panel Thickness Max | 2mm |
Supply Voltage V AC | 250V |
Status: | Unknown |
---|---|
Series: | 2820 Series |
RoHS: | Compliant |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Amber |
Mounting Hole Dia | 12mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 2820 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Neon Indicator, Amber | Newark Electronics |
C282000 AMBER 230V | Rapid Electronics |
Indicator: with neon lamp | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a C282000NAB?
Additional datasheets, footprints and schematics for C282000NAB are listed on our Part Details page. You can also find images and similar parts to C282000NAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C282000NAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C282000NAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C282000NAB fall under?
The C282000NAB is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to C282000NAB when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C282000NAB you can contact the distributor directly for product support, shipping queries etc.
Is the C282000NAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C282000NAB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for C282000NAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C282000NAB often in real-time on the comparison pages.
What if I can't find stock of C282000NAB?
You can fill out our help required form which you can use to request a quote for C282000NAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.