Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Relay Mounting | Panel |
---|---|
No. of Poles | 3 Pole |
RoHS Compliant | Yes |
Contactor, 3 Pole, Non Reversing, Panel | Newark Electronics |
DP CONT 120A 3P OPN 120V | element14 |
Open N-R 3P 90A Dp Cont 120V Coil 1No Left & 1No Right | Eaton - Cutler Hammer C25GNY8 | RS Americas |
Where can I find additional details, specifications and documents for a C25GNY8?
Additional datasheets, footprints and schematics for C25GNY8 are listed on our Part Details page. You can also find images and similar parts to C25GNY8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25GNY8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25GNY8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25GNY8 fall under?
The C25GNY8 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25GNY8 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25GNY8 you can contact the distributor directly for product support, shipping queries etc.
Is the C25GNY8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25GNY8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C25GNY8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25GNY8 often in real-time on the comparison pages.
What if I can't find stock of C25GNY8?
You can fill out our help required form which you can use to request a quote for C25GNY8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.