Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 75A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 230V |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 20hp |
Switching Current AC1 | 90A |
Coil Voltage VAC Nom | 240V |
RoHS Compliant | Yes |
DP CONT 75A 3P OPN 240V | Eaton - Cutler Hammer C25FNF375B | RS Americas |
Definite Purpose Contactor | Newark Electronics |
Contactor, Definite Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a C25FNF375B?
Additional datasheets, footprints and schematics for C25FNF375B are listed on our Part Details page. You can also find images and similar parts to C25FNF375B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25FNF375B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25FNF375B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25FNF375B fall under?
The C25FNF375B is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25FNF375B when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25FNF375B you can contact the distributor directly for product support, shipping queries etc.
Is the C25FNF375B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25FNF375B have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for C25FNF375B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25FNF375B often in real-time on the comparison pages.
What if I can't find stock of C25FNF375B?
You can fill out our help required form which you can use to request a quote for C25FNF375B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.