Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 40A |
---|---|
Relay Mounting | DIN Rail |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 10hp |
RoHS Compliant | Yes |
Contactor, 3-Pole, 120Vac, Din Rail | Newark Electronics |
Definite Purpose Control Contactor, Open N-R 3P 40A W/DIN RAIL MNT120VAC Coil | Eaton - Cutler Hammer C25DRF340A | RS Americas |
Where can I find additional details, specifications and documents for a C25DRF340A?
Additional datasheets, footprints and schematics for C25DRF340A are listed on our Part Details page. You can also find images and similar parts to C25DRF340A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25DRF340A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25DRF340A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25DRF340A fall under?
The C25DRF340A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25DRF340A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25DRF340A you can contact the distributor directly for product support, shipping queries etc.
Is the C25DRF340A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25DRF340A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C25DRF340A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25DRF340A often in real-time on the comparison pages.
What if I can't find stock of C25DRF340A?
You can fill out our help required form which you can use to request a quote for C25DRF340A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.