C25DNF330B Contactors & Accessories by Eaton

CONTACTOR, 3PST-NO, 240V, PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.80

Distributor Stock
Logo for Newark
Newark
from US$113.19
2,960
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$108.80
-
Buy Now

Specifications

Load Current Inductive 30A
Relay Mounting Panel
Operating Voltage 600VAC
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 7.5kW
Switching Current AC1 40A

Alternative Descriptions

Contactor, 3Pst-No, 240V, Panel | Newark Electronics
Contactor, Dp Open N-R 3P 30A Box Lugs W/Qc Term 240Vac Coil | Eaton - Cutler Hammer C25DNF330B | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C25DNF330B?

Additional datasheets, footprints and schematics for C25DNF330B are listed on our Part Details page. You can also find images and similar parts to C25DNF330B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C25DNF330B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25DNF330B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C25DNF330B fall under?

The C25DNF330B is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to C25DNF330B when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C25DNF330B you can contact the distributor directly for product support, shipping queries etc.

Is the C25DNF330B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C25DNF330B have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C25DNF330B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C25DNF330B often in real-time on the comparison pages.

What if I can't find stock of C25DNF330B?

You can fill out our help required form which you can use to request a quote for C25DNF330B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay