Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 230V |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 10hp |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | 240V |
RoHS Compliant | Yes |
Definite Purpose Contactor | Newark Electronics |
Definite Purpose Control Contactor, 3 Pole, 30A, 240Vac Coil | Eaton - Cutler Hammer C25DND330B | RS Americas |
Contactor, Definite Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a C25DND330B?
Additional datasheets, footprints and schematics for C25DND330B are listed on our Part Details page. You can also find images and similar parts to C25DND330B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25DND330B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25DND330B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25DND330B fall under?
The C25DND330B is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.
Can I view similar or alternative parts?
You can view similar parts to C25DND330B when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25DND330B you can contact the distributor directly for product support, shipping queries etc.
Is the C25DND330B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25DND330B have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C25DND330B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25DND330B often in real-time on the comparison pages.
What if I can't find stock of C25DND330B?
You can fill out our help required form which you can use to request a quote for C25DND330B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.