Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Panel |
No. of Poles | 2 Pole |
Switching Power AC3 | 1.5kW |
Coil Voltage VAC Nom | 120V |
RoHS Compliant | Yes |
Contactor, Definite Purpose | Carlton-Bates |
Contactor, 120Vac, Panel | Newark Electronics |
Contactor, Dp Open N-R 2P 30Ascr/Pp W/Qc Term 120Vac Coil | Eaton - Cutler Hammer C25DND230A | RS Americas |
Where can I find additional details, specifications and documents for a C25DND230A?
Additional datasheets, footprints and schematics for C25DND230A are listed on our Part Details page. You can also find images and similar parts to C25DND230A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25DND230A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25DND230A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25DND230A fall under?
The C25DND230A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25DND230A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25DND230A you can contact the distributor directly for product support, shipping queries etc.
Is the C25DND230A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25DND230A have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for C25DND230A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25DND230A often in real-time on the comparison pages.
What if I can't find stock of C25DND230A?
You can fill out our help required form which you can use to request a quote for C25DND230A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.