Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Panel |
Contact Configuration | DPST |
No. of Poles | 2 Pole |
Coil Voltage VAC Nom | 24V |
Contactor, 2-Pole, 24Vac, Panel | Newark Electronics |
Contactor, Dp 2P 30A Box Lug Term Quad Qc 24Vac Coil | Eaton - Cutler Hammer C25BNF230T | RS Americas |
Where can I find additional details, specifications and documents for a C25BNF230T?
Additional datasheets, footprints and schematics for C25BNF230T are listed on our Part Details page. You can also find images and similar parts to C25BNF230T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25BNF230T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25BNF230T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25BNF230T fall under?
The C25BNF230T is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25BNF230T when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25BNF230T you can contact the distributor directly for product support, shipping queries etc.
Is the C25BNF230T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25BNF230T have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C25BNF230T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25BNF230T often in real-time on the comparison pages.
What if I can't find stock of C25BNF230T?
You can fill out our help required form which you can use to request a quote for C25BNF230T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.