Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 25A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | DPST |
No. of Poles | 2 Pole |
Switching Current AC1 | 35A |
Coil Type | AC |
RoHS Compliant | Yes |
Contactor, Dpst-No, 24Vac, 25A, Panel | Newark Electronics |
Contactors, Definite Purpose, 2 Pole, 25A, 24VAC Coil, C25BN Series | Eaton - Cutler Hammer C25BNB225T | RS Americas |
Contactor, Definite Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a C25BNB225T?
Additional datasheets, footprints and schematics for C25BNB225T are listed on our Part Details page. You can also find images and similar parts to C25BNB225T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25BNB225T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25BNB225T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25BNB225T fall under?
The C25BNB225T is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25BNB225T when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25BNB225T you can contact the distributor directly for product support, shipping queries etc.
Is the C25BNB225T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25BNB225T have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C25BNB225T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25BNB225T often in real-time on the comparison pages.
What if I can't find stock of C25BNB225T?
You can fill out our help required form which you can use to request a quote for C25BNB225T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.