Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 20A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 120VAC |
Contact Configuration | DPST |
No. of Poles | 2 Pole |
Switching Current AC1 | 30A |
Coil Type | AC |
RoHS Compliant | Yes |
Contactor, Definite Purpose | Carlton-Bates |
Contactor, control, 2 pole, 20A, 120VACcoil, screw/QC term | Eaton - Cutler Hammer C25BNB220A | RS Americas |
Contactor, Dpst-No, 120Vac, 20A, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a C25BNB220A?
Additional datasheets, footprints and schematics for C25BNB220A are listed on our Part Details page. You can also find images and similar parts to C25BNB220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25BNB220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25BNB220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25BNB220A fall under?
The C25BNB220A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25BNB220A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25BNB220A you can contact the distributor directly for product support, shipping queries etc.
Is the C25BNB220A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C25BNB220A have stock available?
Authorised distributors including Carlton-Bates, RS Americas and Newark Electronics have stock available or on a lead time for C25BNB220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25BNB220A often in real-time on the comparison pages.
What if I can't find stock of C25BNB220A?
You can fill out our help required form which you can use to request a quote for C25BNB220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.