Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 40A |
---|---|
Relay Mounting | Panel |
Contact Configuration | SPST |
No. of Poles | 1 Pole |
Coil Voltage VAC Nom | 240V |
Contactor, 1-Pole, 240Vac, Panel | Newark Electronics |
COMPACT 1P 40A CONT BOX LUG TERM QUAD QC 240VAC COIL | Eaton - Cutler Hammer C25ANF140B | RS Americas |
Where can I find additional details, specifications and documents for a C25ANF140B?
Additional datasheets, footprints and schematics for C25ANF140B are listed on our Part Details page. You can also find images and similar parts to C25ANF140B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25ANF140B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25ANF140B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25ANF140B fall under?
The C25ANF140B is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to C25ANF140B when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25ANF140B you can contact the distributor directly for product support, shipping queries etc.
Is the C25ANF140B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25ANF140B have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C25ANF140B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25ANF140B often in real-time on the comparison pages.
What if I can't find stock of C25ANF140B?
You can fill out our help required form which you can use to request a quote for C25ANF140B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.