Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton C22 Series Pushbutton Switches |
---|---|
Product Range | - |
Actuator Diameter | 29.7mm |
Contact Current Max | 2A |
Contact Voltage AC Nom | 120V |
Illumination Color | Yellow |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Eaton C22 Series Pushbutton Switches |
---|---|
Actuator Diameter | 29.7mm |
Contact Current Max | 2A |
Contact Voltage AC Nom | 120V |
Illumination Color | Yellow |
RoHS Compliant | Yes |
Indicator, Led, Panel 22.5Mm Yellow 120V | Newark Electronics |
LED Indicator Panel Mount 120VAC IP67/IP69K Yellow C22 Series | Eaton - Cutler Hammer C22-L-Y-120 | RS Americas |
Where can I find additional details, specifications and documents for a C22-L-Y-120?
Additional datasheets, footprints and schematics for C22-L-Y-120 are listed on our Part Details page. You can also find images and similar parts to C22-L-Y-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C22-L-Y-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C22-L-Y-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C22-L-Y-120 fall under?
The C22-L-Y-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C22-L-Y-120 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C22-L-Y-120 you can contact the distributor directly for product support, shipping queries etc.
Is the C22-L-Y-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C22-L-Y-120 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C22-L-Y-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C22-L-Y-120 often in real-time on the comparison pages.
What if I can't find stock of C22-L-Y-120?
You can fill out our help required form which you can use to request a quote for C22-L-Y-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.