Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton C22 Series Pushbutton Switches |
---|---|
Product Range | - |
Actuator Diameter | 29.7mm |
Contact Current Max | 4A |
Contact Voltage AC Nom | 24V |
Contact Voltage DC Nom | 24V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Eaton C22 Series Pushbutton Switches |
---|---|
Actuator Diameter | 29.7mm |
Contact Current Max | 4A |
Contact Voltage AC Nom | 24V |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Indicator, Led, Panel, 22.5Mm, Blue, 24V | Newark Electronics |
Indicator Light for 22.5 mm Compact Pushbutton Blue 24V C22 Series | Eaton - Cutler Hammer C22-L-B-24 | RS Americas |
Where can I find additional details, specifications and documents for a C22-L-B-24?
Additional datasheets, footprints and schematics for C22-L-B-24 are listed on our Part Details page. You can also find images and similar parts to C22-L-B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C22-L-B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C22-L-B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C22-L-B-24 fall under?
The C22-L-B-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C22-L-B-24 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C22-L-B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the C22-L-B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C22-L-B-24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C22-L-B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C22-L-B-24 often in real-time on the comparison pages.
What if I can't find stock of C22-L-B-24?
You can fill out our help required form which you can use to request a quote for C22-L-B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.