Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
2,690
in stock
|
Buy Now | |
element14
from US$1.52
|
2,690
in stock
|
Buy Now | |
Farnell
from US$2.07
|
2,690
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
Capacitor Terminals | SMD |
External Depth | 6.4mm |
External Length / Height | 1.6mm |
External Width | 5.6mm |
Lead Spacing | 3.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 2 Kv, 2225 [5664 Metric] Rohs Compliant: Yes |Kemet C2225C103KGRACTU | Newark Electronics |
CAP, 0.01µF, 2 KV, 10%, X7R, 2225 | element14 |
2225 X7R ceramic capacitor,10nF 2kV | RS |
.01UF 2KV 10% 2225 | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 2000 V, ± 10%, X7R, 2225 [5664 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a C2225C103KGRACTU?
Additional datasheets, footprints and schematics for C2225C103KGRACTU are listed on our Part Details page. You can also find images and similar parts to C2225C103KGRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2225C103KGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2225C103KGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2225C103KGRACTU fall under?
The C2225C103KGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2225C103KGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2225C103KGRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2225C103KGRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2225C103KGRACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for C2225C103KGRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2225C103KGRACTU often in real-time on the comparison pages.
What if I can't find stock of C2225C103KGRACTU?
You can fill out our help required form which you can use to request a quote for C2225C103KGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.