Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
304
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
5,000
in stock
|
Buy Now | |
element14
from US$1.91
|
3,177
in stock
|
Buy Now | |
Farnell
from US$1.81
|
3,177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
571
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
500
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
10UF 50V 10% 2220 | TTI Europe |
CAP, 10µF, 50V, 10%, X7R, 2220 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 10Μf, 50V, 10%, X7R, 2220 | Newark Electronics |
SMD MLCC 2220 10uF 50V X7R +/-10% | RS |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C2220X106K5RACTU?
Additional datasheets, footprints and schematics for C2220X106K5RACTU are listed on our Part Details page. You can also find images and similar parts to C2220X106K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220X106K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X106K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220X106K5RACTU fall under?
The C2220X106K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220X106K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X106K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220X106K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220X106K5RACTU have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for C2220X106K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220X106K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C2220X106K5RACTU?
You can fill out our help required form which you can use to request a quote for C2220X106K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.