Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.29
|
No stock
|
Buy Now | |
TTI Europe
from US$2.89
|
16,400
in stock
|
Buy Now | |
Rutronik
from US$2.30
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
547
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
138
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.48
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
element14
from US$4.79
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
22UF 50V 20% 2220 | TTI Europe |
KC 22µF 2220 20%50V X7R 2x2220H J-L AECQ | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 22uF, 50VDC, 2220, ± | Distrelec |
Stacked Multilayer Ceramic Capacitor, 22 uF, 50 V, � 20%, X7R, 2220 [5650 Metric], 5 mm Stack Height | Avnet Abacus |
Cap, 22Μf, 50V, 20%, X7R, 2220 | Newark Electronics |
CAP 22UF 50V X7R 20% STACKED 2220 | Avnet America |
CAP, 22µF, 50V, 20%, X7R, 2220 | element14 |
CAP, 22UF, 50V, MLCC STACKED, 2220 | Farnell |
Where can I find additional details, specifications and documents for a C2220C226M5R2CAUTO?
Additional datasheets, footprints and schematics for C2220C226M5R2CAUTO are listed on our Part Details page. You can also find images and similar parts to C2220C226M5R2CAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220C226M5R2CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C226M5R2CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220C226M5R2CAUTO fall under?
The C2220C226M5R2CAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220C226M5R2CAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C226M5R2CAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C2220C226M5R2CAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220C226M5R2CAUTO have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Distrelec and Avnet Abacus have stock available or on a lead time for C2220C226M5R2CAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220C226M5R2CAUTO often in real-time on the comparison pages.
What if I can't find stock of C2220C226M5R2CAUTO?
You can fill out our help required form which you can use to request a quote for C2220C226M5R2CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.