Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
9,381
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
9,381
in stock
|
Buy Now | |
element14
from US$0.88
|
8,881
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
2,024
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220 | Newark Electronics |
CAP, 0.01µF, 3 KV, 10%, X7R, 2220 | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 3000 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America |
.01UF 3KV 10% 2220 | TTI Europe |
Where can I find additional details, specifications and documents for a C2220C103KHRACTU?
Additional datasheets, footprints and schematics for C2220C103KHRACTU are listed on our Part Details page. You can also find images and similar parts to C2220C103KHRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220C103KHRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C103KHRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220C103KHRACTU fall under?
The C2220C103KHRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220C103KHRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C103KHRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220C103KHRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220C103KHRACTU have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C2220C103KHRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220C103KHRACTU often in real-time on the comparison pages.
What if I can't find stock of C2220C103KHRACTU?
You can fill out our help required form which you can use to request a quote for C2220C103KHRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.