Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,775
in stock
|
Buy Now | |
element14
from US$0.46
|
4,775
in stock
|
Buy Now | |
Farnell
from US$0.63
|
4,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,850
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
348
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
For Use With | Tyco Green Series Push Button Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
Body Material | Polyamide |
PB SW ACCESSORIES | TTI Europe |
Switch Cap, Pushbutton Switches, Black | Newark Electronics |
SWITCH CAP, PUSHBUTTON SWITCHES, BLACK | element14 |
Cap, Switch, Black, 0.394 in., Alcoswitch Brand, 0.315 in. | TE Connectivity C22004 | RS Americas |
Switch Bezels/Switch Caps RND SNAP FIT PUSH BT | Rapid Electronics |
ER - Cap, Switch | RS |
Switch Accessories Round Color Black Pushbutton Switch Boot Seal | Avnet America |
Where can I find additional details, specifications and documents for a C22004?
Additional datasheets, footprints and schematics for C22004 are listed on our Part Details page. You can also find images and similar parts to C22004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C22004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C22004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C22004 fall under?
The C22004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C22004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C22004 you can contact the distributor directly for product support, shipping queries etc.
Is the C22004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C22004 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for C22004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C22004 often in real-time on the comparison pages.
What if I can't find stock of C22004?
You can fill out our help required form which you can use to request a quote for C22004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.