Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 63A |
Voltage Rating VAC | 660VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 22mm x 58mm |
Fuse Size Imperial | 0.87" x 2.28" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 80kA |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | Motor Rated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type aM fuse,63A 500V 22 x 58mm | RS |
Ferrule Fuse-Link, 22 x 58 aM, 120 kA, 690VAC, 63A, No Indicator | Mersen C215650 | RS Americas |
Industrial/Power Fuse, 660 V, 63 A, 22Mm X 58Mm, 0.87" X 2.28" Rohs Compliant: Yes |Mersen/ferraz Shawmut C215650 | Newark Electronics |
Where can I find additional details, specifications and documents for a C215650?
Additional datasheets, footprints and schematics for C215650 are listed on our Part Details page. You can also find images and similar parts to C215650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C215650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C215650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C215650 fall under?
The C215650 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to C215650 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C215650 you can contact the distributor directly for product support, shipping queries etc.
Is the C215650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C215650 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for C215650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C215650 often in real-time on the comparison pages.
What if I can't find stock of C215650?
You can fill out our help required form which you can use to request a quote for C215650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.