Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 25A |
Voltage Rating VAC | 690VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 14mm x 51mm |
Fuse Size Imperial | 0.55" x 2" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 80kA |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Ferrule Fuse-Link, 14.3 x 51 gG, 120 kA, 690VAC, 25A, No Indicator | Mersen C213603 | RS Americas |
FUSE, GENERAL LINE, 25A | Farnell |
Where can I find additional details, specifications and documents for a C213603?
Additional datasheets, footprints and schematics for C213603 are listed on our Part Details page. You can also find images and similar parts to C213603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C213603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C213603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C213603 fall under?
The C213603 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to C213603 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C213603 you can contact the distributor directly for product support, shipping queries etc.
Is the C213603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C213603 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for C213603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C213603 often in real-time on the comparison pages.
What if I can't find stock of C213603?
You can fill out our help required form which you can use to request a quote for C213603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.