Status: | Unknown |
---|---|
Series: | Fusion 360 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
100
in stock
|
Buy Now |
Software Application | 3-D CAD, CAM & CAE Platform for Product Development |
---|---|
Software Edition | Basic |
No. of User Licenses | 1 |
Supported Hosts | Mac OS, Windows |
Product Range | Fusion 360 Series |
Cloud-Based 3D Cad/Cam/Cae S/W Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a C1ZK1-NS1920-V791?
Additional datasheets, footprints and schematics for C1ZK1-NS1920-V791 are listed on our Part Details page. You can also find images and similar parts to C1ZK1-NS1920-V791 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1ZK1-NS1920-V791 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1ZK1-NS1920-V791 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1ZK1-NS1920-V791 fall under?
The C1ZK1-NS1920-V791 is listed under Engineering Software > EDA, ECAD & MCAD Tools.
Can I view similar or alternative parts?
You can view similar parts to C1ZK1-NS1920-V791 when available in the EDA, ECAD & MCAD Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1ZK1-NS1920-V791 you can contact the distributor directly for product support, shipping queries etc.
Is the C1ZK1-NS1920-V791 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1ZK1-NS1920-V791 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C1ZK1-NS1920-V791.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1ZK1-NS1920-V791 often in real-time on the comparison pages.
What if I can't find stock of C1ZK1-NS1920-V791?
You can fill out our help required form which you can use to request a quote for C1ZK1-NS1920-V791 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.