Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cabinet Style | Desktop |
---|---|
Panel Space Height | - |
External Height - Metric | 443mm |
External Width - Metric | 489mm |
External Depth - Metric | 450mm |
Enclosure Material | Steel |
Body Colour | Grey |
External Height - Imperial | 17.441" |
External Width - Imperial | 19.252" |
External Depth - Imperial | 17.717" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
19 Inch Cabinet, Vent Slots Base/Rear, Desktop, 443 Mm, 489 Mm, 450 Mm, Steel Rohs Compliant: Yes |Camdenboss C19DE9450 | Newark Electronics |
Where can I find additional details, specifications and documents for a C19DE9450?
Additional datasheets, footprints and schematics for C19DE9450 are listed on our Part Details page. You can also find images and similar parts to C19DE9450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C19DE9450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C19DE9450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C19DE9450 fall under?
The C19DE9450 is listed under Electrical & Lighting > Enclosures Racks & Accessories > 10" / 19" Cabinet Racks.
Can I view similar or alternative parts?
You can view similar parts to C19DE9450 when available in the 10" / 19" Cabinet Racks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C19DE9450 you can contact the distributor directly for product support, shipping queries etc.
Is the C19DE9450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C19DE9450 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C19DE9450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C19DE9450 often in real-time on the comparison pages.
What if I can't find stock of C19DE9450?
You can fill out our help required form which you can use to request a quote for C19DE9450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.