Status: | Unknown |
---|---|
Series: | KONNEKT &trade |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
355
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
17
in stock
|
Buy Now | |
Rutronik
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$2.30
|
-
|
Buy Now | |
Farnell
from US$3.54
|
-
|
Buy Now |
Capacitance | 1.4µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Product Range | KONNEKT &trade |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | U2J |
Stacking Height | 5.3mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Voltage Rating V DC | 50V |
MLCC-SMD/SMT 50V 1.4uF U2J 1812 5% | Rapid Electronics |
Capacitor MLC 1812 1.4uF 50V U2J SMD Com | RS |
Cap, Stacked, 1.4Uf, U2J, 50V, 1812 | Newark Electronics |
KC1,4µF1812 5% 50V N750 3x1812V | Rutronik |
Stacked Multilayer Ceramic Capacitor, 1.4 uF, 50 V, ± 5%, U2J (N750), 1812 [4532 Metric], 3.2 mm Stack Height | Avnet America |
CAP, STACKED, 1.4UF, U2J, 50V, 1812 | element14 |
1.4UF 50V 5% 1812 | TTI Europe |
Where can I find additional details, specifications and documents for a C1812C145J5JLC7805?
Additional datasheets, footprints and schematics for C1812C145J5JLC7805 are listed on our Part Details page. You can also find images and similar parts to C1812C145J5JLC7805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C145J5JLC7805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C145J5JLC7805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C145J5JLC7805 fall under?
The C1812C145J5JLC7805 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1812C145J5JLC7805 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C145J5JLC7805 you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C145J5JLC7805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C145J5JLC7805 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for C1812C145J5JLC7805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C145J5JLC7805 often in real-time on the comparison pages.
What if I can't find stock of C1812C145J5JLC7805?
You can fill out our help required form which you can use to request a quote for C1812C145J5JLC7805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.