Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now |
Capacitance | 150pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, 150PF, 3KV, MLCC, 1808 | Farnell |
Where can I find additional details, specifications and documents for a C1808X151KHRACTU?
Additional datasheets, footprints and schematics for C1808X151KHRACTU are listed on our Part Details page. You can also find images and similar parts to C1808X151KHRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808X151KHRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808X151KHRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808X151KHRACTU fall under?
The C1808X151KHRACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1808X151KHRACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808X151KHRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808X151KHRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808X151KHRACTU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C1808X151KHRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808X151KHRACTU often in real-time on the comparison pages.
What if I can't find stock of C1808X151KHRACTU?
You can fill out our help required form which you can use to request a quote for C1808X151KHRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.