Status: | Unknown |
---|---|
Series: | TDC180 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 240V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC180 Series |
Breaking Capacity Current AC | 6kA |
Breaking Capacity | 6kA @ 240V AC |
Cartridge Fuse Material | Ceramic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
36" Ribbon Cable |Omega C-1802 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | TDC180 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 240V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC180 Series |
Fuse Size Code | 8AG |
RoHS Compliant | Yes |
FUSE, QUICK BLOW, 2A, 6.3X25.4MM | element14 |
Where can I find additional details, specifications and documents for a C180-2?
Additional datasheets, footprints and schematics for C180-2 are listed on our Part Details page. You can also find images and similar parts to C180-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C180-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C180-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C180-2 fall under?
The C180-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to C180-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C180-2 you can contact the distributor directly for product support, shipping queries etc.
Is the C180-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C180-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C180-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C180-2 often in real-time on the comparison pages.
What if I can't find stock of C180-2?
You can fill out our help required form which you can use to request a quote for C180-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.