Status: | Unknown |
---|---|
Series: | 1750 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 1750 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat Lever |
Bush Thread Length | 10mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 20A |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Current Rating | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
External Depth | 18mm |
External Length / Height | 32.5mm |
External Width | 25.4mm |
Height | 32.5mm |
Inductive Current Rating | 4A |
Lever Length | 17.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 12.7mm |
Resistive Current Rating | 16A |
Tab Width | 6.3mm |
Thread Size | 15/32" x 32 NS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Toggle Switch, 1750 Series, Dpdt, On-On, Panel, 16 A, 250 V Rohs Compliant: Yes |Arcolectric (Bulgin Limited) C1760HOAAD | Newark Electronics |
SWITCH, DPDT | element14 |
Where can I find additional details, specifications and documents for a C1760HOAAD?
Additional datasheets, footprints and schematics for C1760HOAAD are listed on our Part Details page. You can also find images and similar parts to C1760HOAAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1760HOAAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1760HOAAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1760HOAAD fall under?
The C1760HOAAD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1760HOAAD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1760HOAAD you can contact the distributor directly for product support, shipping queries etc.
Is the C1760HOAAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1760HOAAD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C1760HOAAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1760HOAAD often in real-time on the comparison pages.
What if I can't find stock of C1760HOAAD?
You can fill out our help required form which you can use to request a quote for C1760HOAAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.