Status: | Unknown |
---|---|
Series: | 1750 Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | 1750 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat Lever |
Bush Thread Length | 10mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 20A |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Current Rating | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
External Depth | 18mm |
External Length / Height | 32.5mm |
External Width | 25.4mm |
Height | 32.5mm |
Inductive Current Rating | 4A |
Lever Length | 17.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 12.7mm |
Resistive Current Rating | 16A |
Tab Width | 6.3mm |
Thread Size | 15/32" x 32 NS |
Status: | Unknown |
---|---|
Series: | 1750 Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | 1750 Series |
Contact Current Max | 16A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
SWITCH, DPST | element14 |
Toggle Switch, Dpst, 16A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a C1750HOAAC?
Additional datasheets, footprints and schematics for C1750HOAAC are listed on our Part Details page. You can also find images and similar parts to C1750HOAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1750HOAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1750HOAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1750HOAAC fall under?
The C1750HOAAC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1750HOAAC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1750HOAAC you can contact the distributor directly for product support, shipping queries etc.
Is the C1750HOAAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1750HOAAC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C1750HOAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1750HOAAC often in real-time on the comparison pages.
What if I can't find stock of C1750HOAAC?
You can fill out our help required form which you can use to request a quote for C1750HOAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.