Status: | Unknown |
---|---|
Series: | 1700 Series |
RoHS: | Unknown |
Prices starting from US$3.39
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 1700 Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat Lever |
Bush Thread Length | 10mm |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 20A |
Contact Current AC Max | 16A |
Contact Current Rating | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 12.2mm |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Height | 25.4mm |
Inductive Current Rating | 4A |
Lever Length | 17.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 12.7mm |
Resistive Current Rating | 16A |
Tab Width | 6.3mm |
Thread Size | 15/32" x 32 NS |
Status: | Unknown |
---|---|
Series: | 1700 Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 1700 Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Toggle Switches C1720HO BLACK ASSEMBLED | Rapid Electronics |
Switch, Toggle, Spdt, 20A, 250Vac | Newark Electronics |
SWITCH, SPDT, CTR OFF | element14 |
Arcolectric SPDT Toggle Switch, On-Off-O | RS |
Toggle Switch SPDT 250V 16A BK | Schukat Electronic |
Where can I find additional details, specifications and documents for a C1720HOAAD?
Additional datasheets, footprints and schematics for C1720HOAAD are listed on our Part Details page. You can also find images and similar parts to C1720HOAAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1720HOAAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1720HOAAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1720HOAAD fall under?
The C1720HOAAD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1720HOAAD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1720HOAAD you can contact the distributor directly for product support, shipping queries etc.
Is the C1720HOAAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1720HOAAD have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C1720HOAAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1720HOAAD often in real-time on the comparison pages.
What if I can't find stock of C1720HOAAD?
You can fill out our help required form which you can use to request a quote for C1720HOAAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.