Status: | Unknown |
---|---|
Series: | 1700 Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
975
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
7,428
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
7,428
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
1,016
in stock
|
Buy Now | |
element14
from US$5.23
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
14
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 1700 Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Rating | 16A |
Operating Temperature Max | 85°C |
Status: | Unknown |
---|---|
Series: | 1700 Series |
RoHS: | Compliant |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | 1700 Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Toggle Switches C1700HO BLACK ALL NUTS ASSEMBLED | Rapid Electronics |
Bulgin Limited Toggle Switches C1700HO BLACK ALL NUTS ASSEMBLED | Distrelec |
Toggle Switch | Newark Electronics |
SWITCH, SPST, 16A, 250V, QC | element14 |
C1700HO BLACK ALL NUTS ASSEMBLED | Boersig |
Where can I find additional details, specifications and documents for a C1700HOAAC?
Additional datasheets, footprints and schematics for C1700HOAAC are listed on our Part Details page. You can also find images and similar parts to C1700HOAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1700HOAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1700HOAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1700HOAAC fall under?
The C1700HOAAC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1700HOAAC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1700HOAAC you can contact the distributor directly for product support, shipping queries etc.
Is the C1700HOAAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1700HOAAC have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for C1700HOAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1700HOAAC often in real-time on the comparison pages.
What if I can't find stock of C1700HOAAC?
You can fill out our help required form which you can use to request a quote for C1700HOAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.